i live at 4500 feet in a 1350 sq ft house and i have add 300 ft.. total 1650 sq ft.. I have a 1989 lennox furnace 3 ton 75,000 btu up draft and cold air coming in the bottom. there are 2 cold air return registors 6x24 and return pipe 20x20 sq.. filter in bottom of furnace 15x20 foam clean. 2.5 ton evaporator coil. plenum is 4ft tall into attic and 22x22. there 6 separate 8" steel pipe runs coming off the sides of plenum . i get lots of air out of each of these. 3 of these have dampers at the plenum . i added 2 separate 25 ft runs with flex pipe 6" and 8" off the top of plenum starting with a steel elbows on each run. the flex is stretched tight and no bends and is not obstructed in side but the flow out of each of these 2 is like 1/7 of any of the steel pipes that run 6-20 ft. i thought i would get more air off the top of plenum? could i increase flow by using 1 10" elbow and 10 ft of 10" steel pipe and then wye off 8x8x6 to flex or would coming off the side of plenum with 10" callor and 10ft of steel pipe and then wye to 8x8xx6 to flex give more flow? i have taken front cover off furnace to check if more return would increase air flow. It was not noticeable.
"Almost" Good Answers: