What are the pros/cons and proper application for 2 vs. 4 flute taps? Also, spiral vs. straight flutes, cobalt steel vs. high speed steel, TiN coated vs. no coating, etc. I want to order a tap that will give me a better quality fit than the taps from my local hardware and home supply stores. My current application is to tap a 1/4-20 hole into C464 naval bronze, but I would love to hear about all materials.
I also see a few taps listing "2B Class Of Fit" and most taps not listing a "Class Of Fit". A couple of listings indicate that "ground threads" makes the tap better.
I have also read (possibly on CR4, I forget) that the suggested drill size tables may be a bit "off" due to modern technology. I recall something about how modern drills and taps are manufactured with greater precision than "years ago" and therefore what is "best choice" with modern tight tolerance tools might be a little different than "best choice" with older wider tolerance tools.
All suggestions and wisdom will be appreciated.
Also, as a "mirror image" to the question about the quality of a tapped thread, is there a system for classifying the quality of the thread on the bolt/machine screw?
Thanks,
Bruce
Good Answers: