Parker Steel now stocks a variety of Round Stainless Steel Capillary Tubes in metric sizes in addition to our other metric sized metal prooducts. Our metric capillary tubes are small stainless steel tubes with very precise tolerances. This product line is available in a broad combination of inner and outer diameters ranging from 0.4mm OD up to 10mm OD. Wall thicknesses vary based on the OD of the Capillary Tube that is needed. Capillary tubes are generally used in, but not limited to medical and food industries.
Phone: 1-800-333-4140
Email: sales@metricmetal.com
web address: www.MetricMetal.com