Everyone's heard the phrase "It's all zeros and ones."
When you are processing data, it is just several gates that are either ON or OFF.
What is stopping technology from advancing to more states?
Why can't it be a variable voltage, for example, where there are 16 different states so everything breaks down to a hexidecimal instead of a binary value?
Storing data without a voltage supply limits us to using bits, or 0s and 1s, right now.
With todays technology, it seems very possible to do better.
Any thoughts?
Good Answers:
"Almost" Good Answers: