Can anyone out
there give me a quick rundown on the properties of these beautiful ceramic
linear bearings versus a roller bearing of the same length and material? Presumably
multiple balls are tougher than a long roller but obviously have less contact
area. What about thermal shock, self lubrication, maximum RPM and service life etc?
My design project demands
that the bearings are self lubricated and they will be in an environment where
fresh [filtered] air will be continually passing through and then compressed at
approximately 10:1 of atmospheric pressure momentarily. The maximum operating
temperature will probably be 150° C.
I look forward to
hearing from you. Thanks, Jon