One of the many jobs I had years ago was filling beer kegs. The process was to:
1. Position a empty keg on a metal frame. 2. Pull a handle that lowers a 1.5" pipe into the keg thru a bung hole.. 3. Pull the handle again and pressurize the keg with 13 psi of CO2. 4. Pull the handle again and fill the keg with beer. 4. Push the handle back up and retract the pipe from the keg. 5. Place a wooden bung into the bung hole and hit with a rubber mallet.
Once you retracted the pipe from the bung hole, you had about 3 or 4 seconds to smack the bung in place, before the beer would shoot straight up several feet in a cold fresh stream of beer. The beer stayed in place and did not even bubble out of the bung hole for the first 3-4 seconds.
My question is: what caused the beer to sit there for 3-4 seconds? Why didn't it come out immediately?
Good Answers:
"Almost" Good Answers: