A contractor tested a 10'' HP gas pipe line to a pressure of 150bar. After 10 minutes of applying pressure, the contractor test header(connecting the line) burst from the welded joint and kick the line out of alignment; causing damage to the pipe coating.
My action was to write event report and issued stop work order to the contractor.
Reply from engineering was to conduct integrity check on the line.
Can someone tell me the type of integrity check to done; and why? Is it Code requirement?
Can anybody tell me the formula for calculating burst pressure supposing failure was due to crack defect on the welded joint.
Pipe line design Data:
Max. Temperature=80 deg.centigrade
Design pressure=4.3N/mm2
Product-gas
Material-API 5L
Yield stress of Matl.=450N/mm2
Good Answers: