POWER TRANSFORMER RATIO : 154/34,5kV 16/20MVA
PRIMARY CURRENT TRANSFORMER : 100/5
SECONDARY CURRENT TRANSFORMER : 1000/5
PRIMARY CURRENT RATIO : 74,98A(FULL LOAD)
SECONDARY CURRENT RATIO : 366,58A(FULL LOAD)
AS YOU SEE FROM THE IMAGE THAT WE WANT TO PLACE A MECHANICAL DIFERANTIAL RELAY TO THE SYSTEM FOR TRANSFORMER PROTECTION.AND BY THE DIFERANTIAL OF THE PRIMARY AND SECONDARY CURRENTS WE DECIDE TO PLACE AN ADAPTER CURRENT TRANSFORMER.
I WANT TO ASK THAT ;
HOW CAN WE CHOOSE THE ADAPTER CURRENT TRANSFORMER?AND WHERE DO WE PLACE THE ADAPTER CURRENT TRANSFORMER(BOTH THE PRIMARY AND SECONDARY SIDES OR ONLY ONE SIDE)
THANKS ADVANCE,BEST REGARDS.