Previous in Forum: ELECTRICAL ITEMS DAMAGES   Next in Forum: Superconductor
Close
Close
Close
Rating: Comments: Nested
Active Contributor

Join Date: Jul 2010
Location: India
Posts: 12

Insulating Mats for Electrical Purpose ISI IS:15652/2006

11/11/2010 7:45 PM

Insulating Mats for Electrical Purpose Conforming to IS:15652-2006, ISI



FEATURES AND SPECIFICATIONS

I. SPECIFICATIONS

[A] Physical Properties

1. Color :Blue without Metallic Derivatives
2. Thickness :
Voltage SystemsThickness
(A)Up to 3.3 KV- 2.0 mm thick
(B)Above 3.3 to 11 kV- 2.5 mm thick
(C)11 kV to 65 kV- 3.0 mm thick

[B] Test Parameters

S.NO.

Details of the Test

Unit

2.0 mm thickness

1 Tensile StrengthN/mm2 22.40
2 Elongation% 318.50
3 Insulation ResistanceMega Ohm 14, 94, 000
4 Die Electric withstand TestKV 30 KV for 1 min
5 Die Electric withstand TestKV 62.0
6 Effect of fireSecond 1.0
7 Effect of Acid, Alkali, Diesel
& Transformer Oil
% -19.8 & + 2.31 of Original value
8 Ageing Test% -1.89 & + 4.10 of original value
9 Leakage Current Test in oilMa 0.2 ma at 22 KV

II. TYPICAL FEATURES

  1. High Die Electric Strength Up to 65 KV.
  2. Insulation Resistance Up to 1494000 Mega Ohm.
  3. Fire Retardant.
  4. Good Mechanical Properties to Withstand Load and Movement of Breaker Trolleys and Associated Electrical Equipment including heavy foot traffic.
  5. No Adverse Effect of Acids, Alkali and Transformer Oil.
  6. Manufactured Without Any Metallic Derivatives
  7. Suitable For Both A.C & D.C Electrical Installations
  8. Easy To Install, Can Be Pasted.
  9. Water And Moisture Proof, Does Not Decay.
  10. High Tensile Strength and Elongation Properties

COMPARISON OF ELECTROMAT WITH RUBBER MAT

COMPARISON

Prevailing Standards

Traditional Rubber Mats

High Voltage Insulating Mats

New Standard

BIS DOC. 5440Above 6 mm3 mm & below 3 mmIS-15652 : 2006
Dislocates / Bottleneck for Trolley Movement, maintenance activities are disturbedPastable type, Permanently fixed, smooth Trolley movementIS-15652 : 2006
Decays / Poor lifeLong LifeLong Life
BIS DOC. 5440Highly fire prone and Fire encouragingFire RetardantIS-15652 : 2006
Absorb MoistureSafe / Moisture ProofSafe / Moisture Proof
Poor Electrical InsulationHigh Electrical Insulation PropertiesHigh Electrical Insulation Properties
IS : 8437 Part I & IEC – 479 clause3.2.33&4.2Unsafe in case of earth Leakage Current100% Shockproof Below 10 mA at 66 KVIS-15652 : 2006
UglyElegant / Aesthetic LookIS-15652 : 2006
Cleanliness not possibleWashable / easy to cleanLong Life
BIS DOC. 5440 Clause 3.5.3Adversely effected by Chemicals associated with electrical industry like Alkali, Acids, Diesel, Transformer oil etc.No effect of these chemicalsWashable / easy to clean

NOTE: IS = Indian Standards

BIS = Bureau of Indian Standards

CR4 Admin - phone number removed

From the Site FAQ: Do not post phone numbers or email addresses. The CR4 Admin will delete all phone numbers posted in threads or comments, and we strongly urge you not to put up email addresses.

Register to Reply

Previous in Forum: ELECTRICAL ITEMS DAMAGES   Next in Forum: Superconductor

Advertisement