I do believe in this case the guest is refering to a 1-1/2" diameter bolt with 6 threads per inch. This particular fastener is commonly denoted as "1-1/2-6"
__________________
"Your theory is crazy, but it's not crazy enough to be true." - Niels Bohr
Not quite. The correct designation for a bolt with this particular thread is
1-1/2-6 UNC-2A and for the corresponding nut or tapped hole 1-1/2-6 UNC-2B. The UNC denotes Unified National Coarse and the 2A and 2B indicates class of thread fit. The class of thread fit defines the dimensional allowance between mating threads.
Standard U.S. Threads and thread classes are covered by ANSI Standard B1.1.
__________________
"Did you get my e-mail?" - "The biggest problem in communication is the illusion that it has taken place" - George Bernard Shaw, 1856