HI everybody,
could you please advice me to perform chemical cleaning of a external fired boiler of 54 m3 volume,
the contamination details are attached here with.
Boiler (Waterside) Deposit Analysis Elemental analysis by X-ray Fluorescence
Appearance: Solid Color of Solids: Brown
The sample preparation was: Dried at 105 �C Condition of Solids: Dry
The results are reported as oxides.
Phosphorus (P2O)
26 wt %
Magnesium (MgO) 19 wt %
Iron (Fe2O3) 17 wt %
Calcium (CaO) 6 wt % 6 wt %
Copper (CuO) 5 wt % 5 wt %
Sodium (Na2O) 5 wt % 5 wt %
Sulfur (SO3) 5 wt % 5 wt %
Nickel (NiO) 1 wt % 1 wt %
Boiler (Waterside) Deposit Analysis
Analysis by X-Ray Diffraction
The XRD was performed on: Dried at 105 �C
Major Compounds Amorphous Material
Minor Compounds Iron Oxide (Magnetite) - Fe3O4
Trace Compounds Elemental Iron � Fe
Calcium Magnesium Carbonate (Dolomite) - CaMgCO3
Basic Calcium Phosphate (Hydroxylapatite) -
Ca5(PO4)3(OH)
Iron Oxide Hydroxide (Goethite) � FeOOH
Iron Oxide (Hematite) - Fe2O3
Sodium Sulfite Hydrate - Na2SO3:7H2O
SI # OBSERVATION
1 There are bulges in tube metal
2 The deposit (which Is about 200 mg/cm2)
3 Presence of trace substantial concentration of magnesium and calcium besides phosphorus
4 Presence of trace amount of dolomite (CaMgCO3)
5 The presence of sulfur @ 5% (when expressed as SO3)
Well, these are the analytical reports and observations that i made.
and the contamination seems to be very unique.
Could any body help me on this?
Arshad Azad
- jubail, Saudi Arabia