Dear all
hybrid power system for BASE TRANSCEIVER STATIONS POWER FEEDING :
variable speed dc diesel generator + PV solar power system + wind energy + waste heat recovery.
actual plan system : dc diesel generator will take a portion at 75 % power source.
(ROI reasons and limited by available land for PV panel).
.
for the power system, the land limited only at 9m².
.
and i will try to make all system to reach at full efficiency.
and i go focused to diesel generator work efficiency. because they at 75% utility.
at diesel generator i have plan will use :
- small turbine at muffler
- the heat exchanger i will use thermoelectric generator
- air intake use oxygen generator
is that my plan will reduce fuel consumption at diesel generator ...? consider to charge discharge timing of diesel time to battery will reduce, because the output power from small turbine and thermoelectric generator help charge power to battery bank.
and is this will make overall efficiency of the system will rise up ....?
is that plan feasible enough ....?
regards