I want to sell some lighting products for decoration in a shopping arcade.
I want to rent a small booth. Unfortunately there is no electricity supply to a small booth.
The capacity of my displayed LED lighting may consume 10-20W electricity. I decide to use a UPS as a power supply to turn it on all the time.
Here is the technical specification of my UPS
| Maximum power , VA | 650 |
| Operating temperature , ° С | 0 - 40 |
| Operating humidity , % | 10 - 90 |
| Input voltage level, V | 220 ± 25 % |
| Input frequency , Hz | 50 |
| Output frequency , Hz | 50 ± 0,5 % |
| Output voltage level, V | 220 ± 10 % |
| Typical switching time, ms | ≤ 10 |
| Battery operating period, min | 3 - 20 |
| Battery capacity , А • h | 1 × 7 |
| Battery voltage , V | 12 |
| Efficiency , % | > 80 |
| Dimensions, mm | 95 × 160 × 325 |
| Weight, kg | 6 |
| Color | black |
Anyone knows how much energy stored in such a UPS (KWh etc)?
Thanks
Good Answers:
"Almost" Good Answers: