Hey all,
I am currently working on a project where we need to power a high powered machine and its units by means of diesel generator (currently powered by mains power). I am not experienced in electrical systems, and have not been able to find a solution online on how to narrow down the specifications for the generator required. I am also aware that this will not be cheap, so figuring out the correct specifications is extremely important. The electrical specifications are as follows:
3 phase, 480 VAC, 60 Hz (same for both units), and one unit requires 1050 A, the other 60 A.
Could somebody help to explain how to take these and find sufficient specifications to power these units by means of 1 diesel generator?
Thanks in advance!