Natural gas is cleaner and cheaper than any other available fuel. It is used on the very best 61% efficiency turbines made by G.E. They also make jet engines. The Russians have jets and propeller aircraft that use LNG. I have hot done an extensive study of this, and am not qualified to make technical arguments one way or the other. I would appreciate your thoughts. This is the information I have found so far.
http://cr4.globalspec.com/thread/9625#comment86535
http://cr4.globalspec.com/comment/217592
2794.http://www.ecomagination.com/ge-flexefficiency-60-natural-gas-turbine-means-cleaner-air-and-more-renewables 61% efficiency.
3004.hthttp://www.aviationweek.com/Blogs.aspx?plckBlogId=Blog:a68cb417-3364-4fbf-a9dd-4feda680ec9c&plckPostId=Blog%3Aa68cb417-3364-4fbf-a9dd-4feda680ec9cPost%3A00f49124-7f6b-4fec-9bdb-fae7095ba3b1tp://www.tupolev.ru/english/Show.asp?SectionID=82 Russian LNG aircraft.
3005.http://www.energyandcapital.com/articles/natural-gas/1250
http://www.wired.com/autopia/2012/03/boeing-freezes-design-with-liquid-natural-gas-powerd-airliner/ Boeing plan.
Good Answers:
"Almost" Good Answers: