Your Question,understand, as I understand, the equipment will work as MOTOR-PUMP for some time, and the same Equipment will work as TURBINE-GENERATOR, which is known as PUMPED STORAGE SCHEME. Is it so.? If you confirm, I shall furnish my answer.
This system is used to meet out the peak demand of power, to work as Turbine- generator, and during low demand the set will pump back the water, working as Motor-Pump.
You have confirmed that it is a Pumped Storage Scheme, which is
pumping water to Reservoir as Motor-Pump
Set, during LEAN Demand Hours and working as Turbine(water )-Generator set,
during PEAK
Demand Hours. The Pump should be
designed in such away that it will work as Water Turbine - when the Water is
admitted from the Over Head Reservoir.
I give below a Model Caculation. Data below is assumed for Model
Calculation.
ASSUMPTIONS: 1. Water Pumping to
Reservoir as pump-set = 1,00,000 M^3 in 5 Hrs or 20,000 M^3/Hr. or 5555.55
Kgs./Sec.
2.
Head to be Pumped - 50 Metres.
3.
Duration of Pumping - 5 Hours.
4.
Motor Efficiency - 96%
5. Pump Efficiency - 80%
6.
Water Loss% - 0.25%
POWER REQUIRED for PUMPING = (W x
H/75) x 1/ ( Motor Eff. X Pump Eff.) where W = Weight
of Water/Sec. in Kg., H = Head in
Metres, Efficiency is given above.
Water Flow is (1,00,000/5) x 1000/3600 = 5555.55 Kgs/Sec.
Hence Power required to Pump = 5555.55 x (50/75) x 1/
(0 .96) x (0.80) = 4822.52 H.P = 3616.89 KW
= 3.6168 MW. ……(1)
POWER OBTAINED WHILE WORKING AS
TURBINE-GENERATOR
1. Water Available 1,00,000 M^3 x(99.75/100) =
99750 M^3 in 5 Hrs. = 19950 M^3/Hr.= 5541.66 Kgs./Sec.
Power from Reservoir Water = 5541.66
x (50/75) x (0 .96) x (0.80) = 2837.33 H.P = 2127.99 KW = 2.1279 MW …………(2)
Nett Loss of Power is (1) - (2) = 3.6168 - 2.1279 = 1.4889 MW
1.4889 MWHr. For 5 Hrs.
Hence Power Loss/Hr = 0.2997
MW or 299.78 Units /Hr.
BENEFIT: DEMAND and SUPPLY Difference is NARROWED
DOWN TO SOME EXTENT.
CAUTION: COST-BENIFIT has to be considered before going for this type of Pumped Storage Scheme. The Efficiency for Pump as well as Turbine will slightly vary and I have taken as Equal for both cases.
Useful information. Fortunate me I discovered your web site accidentally, and I'm shocked why this coincidence didn't happened earlier! I bookmarked it.dewa poker
Whoah this weblog is great i love studying your posts. Keep up the great paintings! You realize, lots of persons are hunting round for this information, you can help them greatly.poker online
Thank you for another fantastic posting. Where else could anyone get that kind of information in such a perfect way of writing? I have a speech next week, and I was looking for more info ;)togelhariini.net
Whoah this weblog is great i love studying your posts. Keep up the great paintings! You realize, lots of persons are hunting round for this information, you can help them greatly.casino indonesia
Thank you for another fantastic posting. Where else could anyone get that kind of information in such a perfect way of writing? I have a speech next week, and I was looking for more info ;) live casino
Good Answers: