Hi;
To provide back
up to a load 600VA (PCs), I have two options, 1000VA, 12V-UPS (single battery) and
1000VA, 24V-UPS (double battery). For me 24V UPS would be better because;
- The current drawn from battery would be lesser
than of 12V, so losses in battery would be minimized.
- The I²R losses in complete loop would be minimized.
- The size of cables from battery to UPS would
be lesser than of 12V.
What could be
the more benefits of 24V UPS? If some one has arguments in fever of 12V UPS,
please share.