Close
Close
Comments: Nested

Engineering360: "Motor operation in hot and cold climates"

11/13/2019 3:47 PM

Read Engineering360 article: Motor operation in hot and cold climates.

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Power-User

Join Date: Jun 2010
Location: Kolkata, West Bengal, India
Posts: 172
Good Answers: 1
#1

Re: Motor operation in hot and cold climates

11/27/2019 10:02 AM

Deposition of dust and oily substances on motor cooling fins or tubes restricts cooling process ; also, in case of drive application , cooling fan runs in slow speed, which may affect cooling. Therefore, proper and good maintenance practice and selection of Motor duty cycle as per application , temperature class of Motor insulation are prime importance.

__________________
Manindra
Register to Reply
Register to Reply

Advertisement