Close
Close
Comments: Nested

Engineering360: "Potential net-zero aviation fuel captures CO2"

01/17/2023 11:00 AM

Read Engineering360 article: Potential net-zero aviation fuel captures CO2.

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Participant

Join Date: Jun 2013
Location: City: Nashik State: Maharashtra Country : India
Posts: 1
#1

Re: Potential net-zero aviation fuel captures CO2

01/27/2023 12:41 AM

For Attention of respected experts, I am happy to share that one of my clients is already manufacturing a novel Herbal Additive for any type of fuel including ATF which would reduce emissions of GHGs by 98% and increase fuel efficiency by 40 to 60%. Thus, the basic fuel consumption can be drastically reduced and a giant step towards Carbon Neutrality and CDM can be achieved. I need support to introduce it in aviation and support for test/trial to be conducted about avoiding formation of ICE crystals which leads to blockage of fuel path turning into disaster to the concerned Aircraft.

Register to Reply
Register to Reply

Advertisement