User Profile for flsco
Name: flsco
Avatar:
Join Date: 11/06/2008
Member Title: Browser
Last Visit: 11/07/2008 1:42 AM
Last Post Date:
Signature: layne@flsco.com.cn
Home Page: http://www.flsco.com.cn
Location: Shanghai of China
Total Posts: 0
Biography

Available pipes & tubes

Ø Style (Round / Oval / Square / Rectangular / Hexagon ),

Ø range (Min. 8mm ~ Max. 914.4mm)

Ø W.T range (Min. 0.5mm ~ Max. 50mm)

Ø Grade: 304, 304L, 310S, 316, 316L, 316TI,321…etc.

Produbt Specification

Ø JIS G3347 G3448 G3459 G3463 G3467

Ø ASTM/AISI A269 A270 A999 A312 A511 A789 A450 A530

Ø DIN 17456 17458

Ø GOST-9940 GOST-9941

Product Application

Ø Pipes & Tubes for Petrochemical Industry

Ø Pipes & Tubes for Pharmaceutical Industry

Ø Pipes & Tubes for Food Industry

Ø Pipes & Tubes for Aviation and Aerospace Industry

Ø Pipes & Tubes for Architectural Decoration Industry



Advertisement