|
Expertise and Qualifications:
• Energy engineering and system integration of coal fired, gas turbine, heavy fuel fired, biomass fired, hydro, wind and fuel cell energy generation plants
• Project development and project management of coal fired, gas turbine, heavy fuel fired, biomass fired, hydro, wind and fuel cell energy generation plants
• Feasibility study and financial modeling of:
o More than 2,000 MW coal fired power plants
o More than 1500 MW of heavy/light fuel oil fired diesel power plants
o More than 100 MW of hydro power plants
o More than 100 MW of biomass fired power plants
o More than 300 MW of combustion gas turbine power plants
o About 25 MW of wind turbine power plants
o About 50 MW of fuel cell power plants
• Business Development and System Integration and Project Management of more than 2000 MW of Independent Power Generation Projects
• Business Development and System Integration of Renewable Energy Generation technologies such as:
o Biomass (rice hull, coconut wastes), with combined heat and power
o Bio-gas (methane), with combined heat and power
o Hydropower systems
• Project Management of construction, installation and commissioning of:
o 700 MW of coal fired power plants
o 300 MW combustion gas turbine power plants
o 100 MW of heavy fuel fired diesel power plants
o 3,000 MW of high voltage switchyard systems at 36kV, 69 kV, 115 kV and 230 kV systems
• Project Management of transmission line construction projects involving:
o 36 kV to 230 kV AC systems
o 380 kV DC systems
• Operation and maintenance set up of:
o 700 MW of coal fired power plants
o 300 MW combustion gas turbine power plants
o 100 MW of heavy fuel fired diesel power plants
o 2000 MW of 36kV - 230 kV grid switchyards
• Operation and maintenance of:
o 300 MW combustion gas turbine power plants
o 10 MW of heavy fuel fired diesel power plants
• Power system design of no less than 5,000 MW of generation and distribution systems, from low voltage (600 volts and below) to high voltage (230 kV) systems
• Environmental and social engineering of:
o 700 MW of coal fired power plants
o 300 MW combustion gas turbine power plants
o 100 MW of heavy fuel fired diesel power plants
|