|
The factory was established in 2000. It is the first factory in China engaged in research and development of razor concertina wire. Razor wire can cause serious injury to any person who attempts to get through it, making it a very effective security solutions, the invaders have not passed. Razor type of barbed wire, has simple construction for installation, to some extent, plays a safe deterrent effect and makes the ultimate solution to serve the growing needs of peripheral security fencing.
The mission of the factory is to provide high quality, low cost and effective security products including barbed wire, razor wire ribbons, concertina coils and flat welded razor wire mesh products to meet the challenges of the war of aggression, preventing the invasion and protecting security. Our razor wire is the consistency of engineering design, structure and composition, and is in accordance with national defense, national and industrial standards. All products are made from barbed wire abnormal tough, high-quality stainless steel parts. Our customers include military organization, electricity, water, mining industry, gas stations, and so easily lead to prison property and safety of the units and organizations.
Razor Wire Products Varieties:
Welded razor mesh is a multi-functional, high security mesh fencing made of straight-blade netting welded together, packaging into a roll form for transport. Razor wire mesh is used in operations to pave the field after the installation of a blade barrier. This product can protect you and your property, and ensures the safety of the protective barriers.
Steel Razor Wire Ribbons:
Steel wire mesh strip is a thick ribbon galvanized, it has two-sided blades with symmetrical arrangement. The galvanized steel wire diameter is of 2.5 millimeters, reinforced to 5 mm in diameter. The most important feature of concertina wire is that its construction is able to maintain its structure.
Concertina Wire:
Electrified Concertina wire constitutes a physical barrier and includes a detection and deterrence system. It is composed of a roll of Concertina wire, with a smooth inner electrified coil insulated from the outer roll. It is compact, easy to transport, and can be readily installed on walls and fences or used in pyramid barriers.
Razor Wire Barriers:
Our security barriers, is in full automatic pull back to the barrier fence. Only three to four razor wire coils will complete the task. Tasks can be completed within five minutes. The maximum length of the fence is 75 meters. No police or military organization to the purpose of security.
|