User Profile for steelfiber
Name: steelfiber
Avatar:
Join Date: 03/09/2009
Member Title: Browser
Last Visit: 03/31/2009 9:12 PM
Last Post Date:
Home Page: http://www.steelfiber.org
Location: steel fiber
Total Posts: 0
Biography

Harde Steel Fiber Co. provides stainless steel and galvanized steel engineering fiber for construction in various types and sizes. Operated for about ten years, Harde has been concentrating on development and manufacture of carbon steel fiber and stainless steel fibre products.

Harde supplies concrete fibres, mainly metallic fibres. Metallic fibers include low carbon cold drawing steel fibres, stainless steel fibre, and sheet steel fibres etc. We have types of Hooked Ends, Corrugation, Flat Ends and Micro steel fiber etc. Steel fibres are filaments of wire, deformed and cut to lengths, for reinforcement of concrete, mortar and other composite materials. It is a cold drawn wire fibre with corrugated and flatted shape.

Steel Fibers are mainly used for the following fields:

Cellar walls- slabs on -vibrocompacted piles – pavements - liquid tight floors - jointless floors - jointless floors on - industrial floors- vibrocompacted piles - overlays-outdoor slabs - piles foundation slabs - segmental linings - suspended ground slabs- composite slabs

Steel Fiber Specification:
Fiber length (mm): 38 (1.5")
Equivalent Diameter (mm): 1.0±0.03
Tensile strength: (Mpa ±5%): 850
The thickness of fiber is 0.5mm and width is 1.4mm

Fiber length (mm): 50(2")
Equivalent Diameter (mm): 1.0±0.03
Tensile strength: (Mpa
±5%): 850
The thickness of fiber is 0.5mm and width is 1.4mm



Advertisement