User Profile for steelwiremesh
Name: steelwiremesh
Avatar:
Join Date: 04/13/2009
Member Title: Browser
Last Visit: 04/27/2009 9:07 PM
Last Post Date:
Home Page: http://www.stainlesssteelwiremesh.org
Location: Stainless Steel Wire Mesh
Total Posts: 0
Biography

Tejido is a basic weaver of stainless steel wire mesh, screen and cloth in various grades of stainless materials, including but not limited to AISI 304, 304L, 316, 316L. As a professional weaver of stainless steel wire mesh and industrial wire cloth for fine filtration and sieving use, Tejido offers Stainless Steel Wire Mesh, Fine Mesh, Micro Wire Mesh, Wire Cloth and Filter Cloth. Wire Mesh basic aperture ranges from 5.00 to 0.028mm (equivalent to 1mesh per inch to 500mesh per inch), also 3.5mm to 5mm (filter cloth 28# to 1250# of China National Professional Standard). We produce wire mesh screen and wire cloth mainly in stainless steel wire as well as other metal materials including brass, phosphor bronze, nickel, mild steel, copper and other metal alloys.

General Terms to Identify Stainless Steel Wire Mesh:

Mesh: Number of openings for linear count, measures of center the center of the parallel wires. Most wire mesh fabric manufacturers adopt the English count, 25,40 mm, that is per inch, as standard.

The classifications of mesh opening in German, French and metric, respectively based in the number of openings in 26,16 mm, 27,77 mm and 10,00 mm.

Wire Diameters: It is given in numbers BWG (Birminghan Wire Gauge) for being the fieira most used for the manufacturers of wire mesh, to make sure if the wire diameter is measured correctly.



Advertisement