User Profile for ivyhu2006
Name: ivyhu2006
Avatar:
Join Date: 05/21/2009
Member Title: Browser
Last Visit: 05/24/2009 8:29 PM
Last Post Date: 05/21/2009 9:19 PM
Signature: We are ISO 9001:2000 certified Chinese manufacturer for screws and bolts supplying: Drywall screws, chipboard screws, self tapping screws, self drilling screws, machine screws.Hexagon head screws, hexagon socket cap screws, hexagon head lag screw,etc
Home Page: http://cnchenghe.com/
Location: No.58 Lisheng Road, Huaqiao Town, Kunshan, Jiangsu, China
Total Posts: 0
Biography

ISO 9001:2000 certified Chinese manufacturer for screws and bolts supplying:

COLD-FORGED THREAD SCREWS & BOLTS ACC.TO DIN, ISO, ANSI, BS, JIS, ETC WIHT CLASS 4.8, 6.8, 8.8, 10.9, 12.9, ETC.

u Products:

Drywall screws, chipboard screws, self tapping screws, self drilling screws, machine screws.

Hexagon head screws, hexagon socket cap screws, hexagon head lag screws, hex flange bolts, carriage bolts, furniture screws.

1) Standard: ANSI/ASME, DIN, BS, GB, JIS, ISO, Non-standard.

2) Material: Carbon Steel

3) Surface: Plain, Zinc, Black, etc

4) Size: Diameter: M2.2-M22; Length: 6-220 mm;

5) Grade: Grade 4.8, grade 6.8, grade 8.8, grade 10.9, grade 12.9.

u Company Profile:

Kunshan Chenghe Standard Component Co., Ltd which is located in Kunshan City, China, adjacent to Shanghai and Suzhou in the east and west respectively. Chenghe has established complete sales network covering many metropolitan cities, provincial cities and local towns, especially in European and American market, such as screws of British, Japan, German, and US metrology, medium-carbon steel and high-strength bolts (Including drywall screw, chipboard screw, self tapping and self-drilling screw). And parts of our customers are: American Heads & Threads Inc, Interline Brands Inc and GE Consumer & Industrial.

Since its establishment in 2001 and having passed the certification of ISO 9001:2000, The Company not only occupies a modern plant area of 60000 m², but also more than 400 professionals. We have R&D Center, Manufacturing Center, Warehousing Center, Sales Service Center and Administrative Center.

The daily output of spheroidized wire made by the high-temperature spherical furnace can reach to 100 tons. We have Taiwan-made six interlocked wire-drawing machine and fine wire drawing machine for raw materials, multi-stage bolt formers made by Taiwan Jernyao, over 200 Taiwan-made 1-mold 2-punch screw formers, Self-drilling machine, slotting machine and end cutting Machine. The imported thread rolling machine guarantees a yield as high as 99%. The heat treatment workshop has several advanced heat treatment net belt production lines, with a daily capacity of more than 150 tons.

Contact:

Ivy Hu --Sales Representative

Kunshan Chenghe Standard Component Co., Ltd

No.58 Lisheng Road, Huaqiao Town, Kunshan, Jiangsu, China

Tel: 86-512-57607888 x 213

Fax: 86-512-57070798

Email: huxiaoli@cnchenghe.com

MSN: ivy.hu2006@hotmail.com

Website: http://cnchenghe.com/



Advertisement