User Profile for americlensetechnologies
Name: americlensetechnologies
Avatar:
Join Date: 07/10/2009
Member Title: Participant
Last Visit: 02/09/2011 9:36 AM
Last Post Date: 07/10/2009 8:10 AM
Signature: Norm Seavey Americlense Technologies 978-632-9744
Home Page: http://www.americlense.webs.com/
Location: 40 Acadia Rd. Gardner, Ma
Total Posts: 1
Find: Posts and comments by americlensetechnologies
Find: Threads and blog entries by americlensetechnologies
Biography

We started our company in 1995 in the import/export trade then moved to

air and water purifications in 2007 with the add of a commercial line of

automotive products now available to the general public.

A number one seller is our rust prep that when applied to metal kills rust on

contact, leaving a Zinc-phosphate coating---rather than a typical iron-

phosphate coating, creating a superior, anti-corrosion and welding-

conductive surface that drys in 20 to 30 minutes and is ready to paint

not like other rust converters that usually take 8 to 12 hours.

Rust-Prep is approved for industrial, agricultural, highway, marine and

automotive use.

Contact Norm Seavey at Americlense Technologies for information on this

product & all of our products.

Norm Seavey

Americlense Technologies

40 Acadia Rd

Gardner, Ma 01440

978-632-9744



Advertisement