User Profile for minshide01
Name: minshide01
Avatar:
Join Date: 07/23/2009
Member Title: Browser
Last Visit: 07/23/2009 10:41 PM
Last Post Date:
Home Page: http://www.pvccoatedwiremesh.com
Total Posts: 0
Biography

Plastic coating processing can be used in treatment of many types of wire and wire mesh, to strengthen the property of the products. This site introduces mainly plastic coated wire and coated wire mesh and netting products, produced by Minshide Coated Wire Mesh Co. Plastic coated iron wire, simplified as pvc wire, is made with choice galvanized iron wire as materials, going through deep processing treatment of combining the plastic and galvanized iron wire firmly together. This process brings anti-aging, corrosion resistance and anti-breaking features to the wire and enables the wire extending its service life several times longer than common galvanized iron wire, either electro galvanized or heat galvanized. Sizes and colors of plastic coated wire can be made according to the customers' specific requirements.

Plastic Coated Iron Wire

This product uses quality galvanized wire as raw materials. The plastic and the galvanized iron wire is firmly combined together through the deep processing, offering anti-aging, corrosion-resistance, anti-cracking, and other characteristics.

Material: PE, PVC material, anti-ultraviolet and the anti-aging auxiliaries can be added.

Variety: Mainly black wire, galvanized wire, stainless steel wire, copper.

Use: Widely used in animal breeding, forestry protection, aquaculture, park and zoo fence, the stadium, with its anti-corrosion, anti-aging property and much longer service life than normal iron wire.

PVC Coated Cut Wire

PVC coated wire can be processed into certain length as cut wire or tie wire.

Cut wire refers to bright iron wire, annealed wire, electro galvanized wire, plastic coated iron wires straightened first then cut to various length according to the customers' requirements.

Cut wire is easy for packing and delivery, also convenient for uses. It is popularly used in construction, handicrafts, gardens and daily life as tie wire, or binding wire.

Sizes: 8#-23# ( Wire diameter ranging from 0.6mm-4.5mm). Can be supplied in various lengths.

Galvanized Wire

We manufacture and provide quality Galvanized Iron Wire ( low carbon steel wire ) for redrawing and industrial use, mainly electro galvanized wire, hot-dip galvanized iron wire, tie wire, black iron wire, annealed iron wire, cut wire, etc.



Advertisement