User Profile for vivityy
Name: vivityy
Avatar:
Join Date: 09/15/2010
Member Title: Browser
Last Visit: 02/24/2011 1:11 AM
Last Post Date:
Signature: Shen Wei
Home Page: http://www.tayorcutting.com
Location: Shanghai
Total Posts: 0
Biography

TAYOR CNC PLASMA/GAS CUTTING TABLE: (welding machine)

-Fast, accurate, flexible, compact

-Ease of use

-Working bed width from 4' to 23'

-Thickness of gas cutting: carbon steel 5mm-160mm

-Thickness of plasma cutting: stainless steel 0.5mm-20mm

-Steel plate, stainless steel, aluminum and high alloyed steels are available

-CNC software

-Amazingly smooth cutting surfaces

-Cuts with almost no slag-adherence

-Cutting torch number can be matched as per customer request.

-Auto height controller

-Automated Ignition



Advertisement