User Profile for hrovatic
Name: hrovatic
Avatar: No Avatar
Join Date: 01/21/2007
Member Title: Browser
Last Visit: 02/09/2007 3:41 AM
Last Post Date:
Signature: Best regards ! Igor Hrovatic
Home Page: http://www.soncna-energija.si
Location: SLOVENIA
Total Posts: 0
Biography

I m technical director in company SUN ENERGY co.ltd. The company are located in EU country SLOVENIA. We produced very simple PARABOLIC THROW concentrator from 2,3 m2 up to 1000 m2 or more. This concentrator can be used to heat SINTETIC OIL up to 400 degre celsius , or produced direct electric energy from special photovoltaic cels. The cels efficiency can be up to 35 %.

The company also develope STIRLING MOTOR with efficiency cca 30 % which can produced mechanical work and use for input power HOT SINTETIC OIL.

Best regards !

Igor



Advertisement