|
We are one of the chief Manufacturers and Exporters of Electrical Insulating Mats. As our Electrical Rubber Mats are IS: 5424/1969 certified, they are ideal for electrical purpose. Our Electrical Rubber Mats are used as floor covering around electrical panels as a safeguard to the life of the workers due to possible leakage of current and short circuit. Electrical Rubber Mats are used in power generation plants, sub-stations, workshops, etc. These rubber mats are manufactured by special rubber compound, free from fabric insertion and fibrous material to serve your purpose of safety at its best.
Specifications
| Surface | Ribbed, fluted, chequered, plain any other desired pattern. |
| Thickness | 6.5mm, 8mm, 10mm, 12.5mm, 20mm, 25mm. |
| Size | 3feet X 6feet, 4feet X 8feet, 1mtr X 2mtr. |
| Color | Black, Red, any desired color. |
| Hardness | Shore A 40 to 85 |
|