|
Univ Egr 76-80; HVAC 1976; GeoThermal Earth Coupled well and loop 1980;
Been reDesigning gle, ECL Earth Coupled Low Temperature Differential
ground-loops since 1983 for 34f or more absorption energy transfer and also
design and sales and tracking for Process Cooling.
1993 Performance contracting-
Improving national "standards" that have recognized use since June
2010 to implement what GEO.Pros published in 2003-2005 tracking many ECL's
thermal energy transfer designs since 1983.
1980 Dr. John Jones and PE: Michael Rice , ME taught in seminars and
mentored to the likes of "3/4 in. piping for residential and light
commercial, sdr-11 poly E piping has nearly as much usable conductivity as
1.1/4"... and the parallel designs reduce pump kwh... ( over 22 GT-Tons
per hp with 18% Methanol ).
1980- Solar -Low temperature exchange Air systems
Solstar(tm) Solar heat load studies in 1980 were accurate for ground loop
sizing, then- to 3% and some 1% near exact results.
with using then what Heat Contoller's Paul Doty taught about heat pump low
temp air distribution.
Lynn Perkins 1983 taught Vertical Air Destratification techniques.
Avid electro-mechanical from rewinding , retailing slot-car motors, 1967- to
trouble-shooting and improving material removal machines and machining process
solutions, both equipment and mills to final product finish and QC.
|