|
Application
of Jaw
Crusher is one of the most
popular stone
crusher in the world, Jaw
Crusher is ideally suitable for primary and secondary crushing. The highest
anti-pressure strength of crushed material is 320MPa. It is widely used in
mining, metallurgy, construction, highway, railroad, and chemistry industries
and etc. Many models are available according to your different fineness
requirements.
The Crushing form of this series Jaw Crusher is
driven-squeezing style. Its working principle is: Motor drives belt and belt
pulley, makes moving jaw up and down through eccentric shaft. When the moving
jaw is up, the angle between lining plate and moving jaw becomes large, and
this will push moving jaw plate close to the fixed jaw plate. During this
process, the material is crushed and ground, thus the crushing will be done.
When the moving jaw is down, the angle between lining plate and moving jaw
becomes small, the moving jaw plate will leave the fixed jaw plate on account
of the effect of pulling bar and spring, and then the crushed material will be
discharged from the lower opening of the crushing room. With the motor continuously
rotating and the material periodically crushed and discharged by the crusher,
the mass production can be realized.
Company Name: Vipeak Heavy Industry
Machinery Co., Ltd
Address: No.43,Tongbai Road, Zhengzhou, Henan, China
|