|
AnHua Eletronics Co., Ltd. is a professional manufacturer of double sided and mutilayer printed circuit board, who could fabricate 2-32 layer PCB. Our products include blind and buried via ,high frequency, high Tg, thick copper and gold, halogen-free, impedance control and aluminum base PCB. Application covers telecommunication, aeronautics and astronautics medical instrument, security system, automobile, home appliance electrical etc. Many international electronics companies have become our loyal customers.
Our technical data:
Layer : 2-32 layer
Max manuafacturing size: 700mm *1100mm
Copper thickness: 0.5 oz -13 oz
Board thickness: 0.2mm-8mm
Mini Line Width/Space: 2.5mil /2.5mil
Min finished holes size: 0.2mm (Mechenical drilling)
0.1mm (Lazer drilling)
Surface treatment: HASL; Lead-free HASL ; Immersion Gold; Immersion Tin;
Immersion Silver, Entek, Flash Gold, OSP.
Our advantage:
Quick turn : 5 days for 2 layer prototype ,urgent case could be made in 1 working day ,7 days for 4 layer prototype,urgent case could be made in 2 working day .
Our certificate: UL, ISO9001 (2000 version).
Flexible order: Prototype and large QTY order are acceptable.
Joey Zhu
Anhua Electronics Co., Ltd.
Tel:+86-755-21172206
e-mail:joey@anhuapcb.com
http://www.anhuapcb.com
|