User Profile for EzRigCrane
Name: EzRigCrane
Avatar:
Join Date: 06/08/2015
Member Title: Participant
Last Visit: 07/20/2015 2:50 PM
Last Post Date: 06/22/2015 1:33 PM
Home Page: http://www.ezrigcrane.com
Location: Ventura, CA
Total Posts: 2
Find: Posts and comments by EzRigCrane
Find: Threads and blog entries by EzRigCrane
Biography

This small footprint crane (it can go through standard 3-foot doors and into standard elevators) can be a workhorse where lifting heavy loads from unique positions and hard to get to locations are a specialty for this mobile crane that moves around on durable 8" locking caster wheels. Its lifting capabilities can pull or lower 2,400 pounds and it has a vertical reach height of 16 feet. In addition to being able to go up 2 stories high, it can lower loads over 13 stories which makes this rigging crane the perfect companion for your many jobs that might otherwise require a more expensive solution, such as a full crane with its required operator, or scaffolding, or a fork-lift.

In addition, it is much cheaper than those expensive workman's comp insurance claims from having your workers lift more than they are supposed to or contorting their bodies into angles they never should have.

EZRig Crane is manufactured under U.S. Patent # 5,934,490 and all rights reserved ©2015.

EZRig Crane, Inc., operating out of Ventura, California, United States, is the manufacturing company that produces the small portable EZRig Crane, serving the Manufacturing, Industrial, Construction, Transportation, HVAC, Pipe, Steel, Glass Installation, Roofing, Automotive, Trucking, Heavy Equipment, Aircraft, and many other industries.



Advertisement