Introduction of CNC Hydraulic Die Forging Hammer:
CNC Hydraulic Die Forging Hammer are widely applide in automobile forgings, motorcycle forgings, haredware forgings, hand tools blank forgings, stainless steel forgings, and aeronautic forgings etc, especially for the precision forging field. CNC hydraulic die forging hammer complied with low carbon production, low hammer running cost production and high efficiency production etc high requirements in modern forging industry.
Features:
1. Programmable hitting
2. Precise energy control
3. High forging accurary
4. High blow frequency
5. Simple and safe operating
6. Low forging vibratiom
7.Optimum die life and hammer rod life
8. Realize automatic production line
Parameters of CNC Hydraulic Die Forging Hammer:
| MODEL | C92K-12.5 | C92K-16 | C92K-20 | C92K-25 | C92K-31.5 | C92K-40 | C92K-50 | C92K-63 | C92K-80 | C92K-100 | C92K-125 | C92K-160 | C92K-200 | C92K-250 | C92K-320 | C92K-400 |
| Hit energy(KJ) | 12.5 | 16 | 20 | 25 | 31.5 | 40 | 50 | 63 | 80 | 100 | 125 | 160 | 200 | 250 | 320 | 400 |
| Weight of falling parts(kg) | 860 | 1080 | 1350 | 1700 | 2150 | 2700 | 3400 | 4300 | 5400 | 6800 | 8500 | 10800 | 13700 | 17100 | 21000 | 27000 |
| Max hit number(min-1) | 129 | 122 | 123 | 113 | 100 | 98 | 98 | 98 | 92 | 81 | 70 | 70 | 60 | 50 | 45 | 40 |
| Hit stroke(mm) | 420-620 | 435-635 | 455-665 | 470-685 | 490-755 | 510-790 | 530-775 | 550-805 | 570-835 | 595-885 | 615-920 | 640-960 | 740-1060 | 770-1100 | 740-1150 | 860-1200 |
| Working oil pressure(Mpa) | 20 | 20 | 20 | 20 | 20 | 20 | 20 | 20 | 20 | 20 | 20 | 20 | 20 | 20 | 20 | 20 |
| Main motor power(KW) | 37 | 37 | 55 | 55 | 55 | 75 | 2*55 | 2*55 | 2*90 | 2*90 | 2*132 | 3*90 | 4*90 | 4*90 | 4*110 | 6*110 |
| Machine weight(kg) | 19000 | 27000 | 30000 | 39300 | 48000 | 58000 | 78500 | 95000 | 120000 | 148000 | 195000 | 235000 | 275000 | 330000 | 410000 | 465000 |