The various types used to day are !)SF62) Vacuum 3) MOCB and Finally in still some Industry good old Bulk Oil single break types still find application .Vacuum and SF6 are the types I would prefer.
I used to think Metal Clad was breakers and Metal Enclosed was switches. I have noticed that Eaton has some Front accessible gear they call Metal Enclosed with Vacuum breakers. I have been meaning to investigate this .
1) Metal Enclosed Switchgear ANSI C37,20.3
MFG's include Square D, GE S & C, Eaton
2) Metal-Clad Switchgear C37.20.2
This is breakers, Various types interrupting SF6, Vacuum. I don't think anybody makes air breakers anymore
MFGS Square D, GE, Eaton
3) Padmount gear. I think the Mfgs follow a Metal Enclosed standard
Mfgs, ABB, Cooper Power, S & C
4) Gas insulated Switchgear- - GIS
MFgs ABB, Mitsubishi Usually 34kV and above
Check out the IEEE website and you might be able to determine the appropriate standard for each. You will probably have more success going the Mfgs websites and reviewing what standards the gear is built to.
Be careful when dealing with Eaton/Culter Hammer because they have front accessible only but it even a smaller dimension then provided by other vendors (Square D, etc.)