Previous in Forum: How to Build Your Own SMT Production Line? Start With Neoden Pick and Place   Next in Forum: Welcome CMM Group, Provides VOC Emission Control
Close
Close
Close
Rate Comments: Nested
Anonymous Poster #1

[Free App] Vessel Calculator

04/27/2016 2:26 AM

This vessel calculator is programed for calculating the wetted area and volume of these vessels for various types of curved ends including: hemispherical, torispherical, semi-ellipsoidal and bumped ends. The vessel calculator also can calculate volume of cylindrical tank inclined at an angle.

Application approximate the partially or full filled surface area of the torispherical and semi-ellipsoidal head using the formula for elliptical heads. This approximation will overestimate the surface area because a torispherical head is flatter than a ellipsoidal head. This assumption is conservative for pool fire relieving calculations.

Features
- Calculate the wetted and dry surface area of vertical or horizontal vessel
- Calculate the filled and full volume of vertical or horizontal vessel
- Calculate the weight of the vessel
- Calculate the filled volume of inclined vessel

Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Participant

Join Date: Apr 2016
Posts: 1
#1

Re: [Free App] Vessel Calculator

04/27/2016 6:39 PM
Reply
Reply to Forum Thread

Previous in Forum: How to Build Your Own SMT Production Line? Start With Neoden Pick and Place   Next in Forum: Welcome CMM Group, Provides VOC Emission Control

Advertisement