Overview of COMBINED MOBILE CRUSHING PLANT
Raw materials: Granite, limestone, basalt, shale, pebbles, bluestone, sandstone, carbide, iron ore, copper ore, steel slag, manganese ore, andesite, quartz, silica, gypsum, volcanic rock, marble, river stone, gravel, coal etc..
Capacity: 15-100t/h
Max feeding size: 1020mm
Application: Minerals and hard rock crushing, aggregate processing, building materials and construction waste recycling, slag processing, highway and tunnel crushing, cement Industry, water conservancy, metallurgy, chemical industry etc.
Shipping ports: Shanghai, Qingdao or Tianjin
Delivery: 45-60 working days
Combined Mobile Crushing Plant is an integration of new type energy-saving, efficient crusher in the international advanced level. Modular design, excellent combination, intelligent wireless operation, low cost and efficient operation. We put the site design, environmental protection, easy to transport, and saving energy as the primary problem to be resolved, providing customers with the best technology of crushing solution. With high performance, high reliability and attractive appearance, the Combined Mobile Crushing Plants has reached the international advanced level. We can design the primary crushing, secondary crushing, tertiary crushing and combine them according to customers' requirement. We will try our best to provide help to our customers.
Advantages of Combined Mobile Crushing Plant
1. Equipments integration
2. High maneuverability
3. Saving transportation cost of raw material
4. Flexible configuration
5. Independent power generation system
6. Reliable quality and stable performance
7. Vehicle-mounted electronic control configuration, space-saving, easy manipulation.
dingshengcrushing@gmail.com
http://www.dscrusher.com/