Previous in Forum: Ball Bearing Rollers Importance in Industrial Equipment And Machinery   Next in Forum: Data Science Course
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Jul 2019
Posts: 1

Cylindrical Roller Bearings

07/17/2019 12:03 AM

Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but are not true cylinders. Instead, these rollers are crowned or end-relieved to reduce stress concentrations. This geometry results in low friction and allows for high-speed applications. Cylindrical roller bearings are commonly available in precision grades such as RBEC-5, a classification from the Roller Bearing Engineers Committee (RBEC). RBEC ratings describe the accuracy and tolerance range for different types of bearings. As a rule, the higher the RBEC number, the tighter the bearing tolerances. Typically, cylindrical roller bearings are lubricated with oil, which also serves as a coolant.

Most cylindrical roller bearings are made of alloy steels or low-carbon steels. Some applications require the use of case-hardened or thorough-hardened, high-carbon, bearing-quality steel. High-carbon grades of steel do not require carburizing and can be case-hardened by induction heating or thorough-hardened by conventional heating methods. When low-carbon, carburized grades of steel are used, carbon is introduced after the cylindrical roller bearings are machined to a depth sufficient to produce a hardened case that can sustain bearing loads. The addition of carbon and alloys ensures the proper combination of a hard, fatigue-resistant case and a tough, ductile core.

Bore size and outside diameter (OD) are important specifications to consider when selecting cylindrical roller bearings. The bearing industry uses a standard, numbered system for roller bearings with metric-diameter bores. For bore sizes 04 and up, multiply the bore size by 5 to identify the bore diameter in millimeters (mm). The outside diameter of cylindrical roller bearings includes the housing (if any), but excludes the flange. Other important specifications for cylindrical roller bearings include overall width, rated speed (oil), static axial load, static radial load, dynamic axial load, and dynamic radial load. Static axial load and static radial load are, respectively, the maximum axial and radial loads that bearings can withstand without permanent deformation. Dynamic axial load and dynamic radial load are, respectively, the calculated axial and radial loads under which a group of identical bearings with stationary outer rings can endure for a rating life of 1 million revolutions of the inner ring.

There are many applications for cylindrical roller bearings. Examples include mining, petroleum production, power generation, power transmission, cement processing, aggregate crushing, and metal recycling. Some cylindrical roller bearings are used in briquetting machines, rubber mixing equipment, rolling mills, rotary dryers, or pulp and paper machinery. Others are used in construction equipment, crushers, electric motors, blowers and fans, gears and drives, plastics machinery, machine tools and traction motors and pumps.

NORTH INTERNATIONAL specializes in high-quality bearings and related products. The company http://www.northfag.com/ is committed to become the benchmark Chinese bearing enterprises to apply advanced technology, stable and reliable products and professional and thoughtful service to provide users with more cost-effective solution.

Register to Reply

Previous in Forum: Ball Bearing Rollers Importance in Industrial Equipment And Machinery   Next in Forum: Data Science Course

Advertisement