Heisler Green Water Treatment Professionals have recently developed the first GREEN, biodegradable, biorenewable, earth and human friendly water treatment for cooling water. The CoolGreen product line contains scale/corrosion inhibitors, cleanup materials, bio-dispersants, Ethylene Glycol replacements, and greener biocides. In addition to being GREEN materials, these products increase cycles of concentration in cooling water systems and can reduce energy and water costs by up to 80% or more. In addition CoolGreen products are capable of running systems at zero blowdown and zero liquid discharge.
Companies can now go GREEN, reduce costs, increase efficiencies, eliminate hazardous discharge, phosphate discharge, etc! 98% of industrial water used in the United States is cooling water. Heisler Green can now reduce that usage by over 80% with GREEN, environmentally safe materials.
For more information, go to www.heislergreen.com/coolgreen or contact a Heisler Green representative: sales@heislergreen.com