Material Description
The aluminum nitride (AlN) ceramic has high thermal conductivity(5-10 times as the alumina ceramic), low dielectric constant and dissipation factor, good insulation and excellent mechanical properties, non-toxic, high thermal resistance, chemical resistance, and the linear expansion coefficient is similar with Si, which is widely used in communication components, high power led, power electronic devices and other fields. Special products can be produced upon requests.
Aluminum Nitrides (AlN) combine high thermal conductivity with strong electrical resistance, making AlN an excellent solution for many electronic applications. Unlike most electrically insulative materials — which are often also thermally insulative — AlN allows electrical systems to dissipate heat quickly in order to maintain maximum efficiency. Aluminium Nitride ALN Ceramic Electronic Components
Advantages:
· High thermal conductivity combined with good electrical insulation characteristics.
· Exceptional stability when exposed to many molten salts.
· Thermal stability up to at least 1500°C
· Favorable mechanical characteristics extending into the high temperature range.
· Low thermal expansion and resistance to thermal shock.
· Special optical and acoustic characteristics. |
| Physical Properties |
· Flexural strength is 300 ± 5MPa
· Coefficient of thermal expansion is 5.6×10-6K-1 (20-1000°C)
· Thermal conductivity is 70-180 W/m.K
· Insulation resistance is >1012Ωcm (20°C) · Low Pressure Injection Molding
· Cold Isostatic Press
· Dry Press
· Tape Casting
· Precision Machining Processing |
Products:
· AlN Ceramic Heat-sinks for high power system
· AlN Crucible for Metal Melting
· AlN Ceramic Rod
· AlN Ceramic Heater
· Ceramic Substrate
· Custom Shape
ALUMINUM NITRIDE CERAMICS IS ONE OF THE FEW MATERIALS THAT OFFERS ELECTRICAL INSULATION AND HIGH THERMAL CONDUCTIVITY. THIS MAKES ALN EXTREMELY USEFUL IN HIGH POWER ELECTRONIC APPLICATIONS IN HEAT SINK AND HEAT SPREADER APPLICATIONS. |
__________________
www.fuboon.com,ceramic pump,precision ceramic balls,ceramic knives,ceramic tube,ceramic discs,all fine ceramic products.