The ceramic ring is an important part of the cutting head of the laser cutting machine.
Its main function is to transmit the electrical signals collect by the laser head nozzle,
which plays an important role in the normal and stable operation of the laser cutting machine.
It is very important to choose a high-quality laser ceramic ring for the laser cutting machine.
The laser ceramic ring compose of ceramic body, stainless steel parts, and copper needles.
The ceramic body is mainly use to maintain the insulation of the laser head body.
The stainless steel part is used to ensure sufficient contact with the nozzle, so transmitting electrical signals to the copper needles.
After a certain period of use, the old laser ceramic rings in the market often have poor contact between the stainless steel parts and the copper needles,and the copper needles may break in severe cases, resulting in unstable signals, or even no signals,so the laser cutting machine stops for no reason cause losses to the user.
High-quality stainless steel parts, after being assemble with ceramic bodies of appropriate size, can ensure good concentricity.
So the laser cutting machine can reduce the concentricity error between the two when replacing the nozzle.
Datasheet of Technical ceramics
|
Property |
Units |
Material |
|
99.5%
alumina |
99%
alumina |
95%
alumina |
ZrO2
(Y-TZP) |
ZrO2
(TTZ) |
| Density | g/cm3 | ≥3.85 | ≥3.80 | ≥3.60 | ≥5.95 | ≥5.72 |
| Water absorption | % | 0 | 0 | 0 | 0 | 0 |
| Hardness | HV | 1700 | 1700 | 1500 | 1300 | 900 |
| Flexural strength | Mpa | ≥379 | ≥338 | ≥320 | ≥1200 | ≥1200 |
| Compressive strength | Mpa | ≥2240 | ≥2240 | ≥2000 | ≥1990 | 1750 |
| Fracture toughness | Mpa m1/2 | 4-5 | 4-5 | 3-4 | 6.5-8 | 11 |
Max. service
temperature | ºC | 1675 | 1600 | 1450 | 1000 | |
| CTE | 1×10 -6 /ºC | 6.5~8.0 | 6.2~8.0 | 5.0~8.0 | 8.0~9.5 | 10.2 |
| Thermal shock | T(ºC) | ≥250 | ≥200 | ≥220 | ≥300 | 350 |
| Thermal conductivity(25ºC) | W/m.k | 30 | 29 | 24 | 3 | 3 |
| Volume resistivity | ohm.cm | | | | | |
| 25ºC | >1 x 10 14 | >1 x 10 14 | >1 x 10 14 | >1 x 10 11 | >1 x 10 11 |
| 300ºC | 1 x 10 12 | 8 x 10 11 | 10 12 -10 13 | 1 x 10 10 | 1 x 10 10 |
| 500ºC | 5 x 10 10 | 2 x 10 9 | 1 x 10 9 | 1 x 10 6 | 1 x 10 6 |
| Insulation strength | KV/mm | 19 | 18 | 18 | 17 | 20 |
| Dielectric constant(1Mhz) | (E) | 9.7 | 9.5 | 9.5 | 29 | 28 |
Ceramic ring for fiber laser cutting machine