Previous in Forum: Industrial Applications for PTFE Filter Bags: Where They Excel   Next in Forum: Looking for the Best Heat Exchanger Tube
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Jan 2026
Posts: 4

Why Nomex Filter Bags are the Best Choice for Asphalt Plant Air Polllution Control?

01/05/2026 12:58 AM

Asphalt mixing plants operate under some of the most thermally demanding conditions in industrial dust collection—handling exhaust gases with continuous temperatures of 180–220°C (356–428°F) and short-term spikes up to 260°C (500°F) during drum cleaning or burner malfunctions. In this harsh environment, Nomex® (aramid) filter bags stand out as the optimal balance of thermal stability, mechanical strength, filtration efficiency, and cost-effectiveness. Here’s why:


✅ 1. Exceptional High-Temperature Resistance

  • Continuous use: Up to 200°C (392°F)
  • Peak tolerance: Withstands 260°C (500°F) for short durations (e.g., during baghouse upset conditions)
  • Unlike polyester (<130°C) or acrylic (<125°C), Nomex won’t melt, shrink, or lose tensile strength at asphalt plant operating temps.

�� Lab data: Retains >80% of original strength at 200°C after 1,000 hours.


✅ 2. Inherent Flame & Spark Resistance

Asphalt plants often carry hot particles or sparks from the dryer drum into the baghouse.

  • Nomex is inherently flame-resistant (LOI = 29–32%)
  • Self-extinguishing: Will not sustain combustion in air
  • Critical for preventing bag fires—a common failure mode with non-aramid media

⚠️ PTFE or fiberglass may resist heat but lack spark resilience; polyester can ignite.


✅ 3. Excellent Mechanical & Abrasion Resistance

  • High tensile strength (≥500 N/5cm) withstands:
    • Aggressive pulse-jet cleaning
    • Abrasive mineral dust (sand, stone fines)
    • Bag-on-bag friction in shaker or reverse-air collectors
  • Maintains dimensional stability—minimal elongation or shrinkage

✅ 4. Good Chemical Stability in Typical Asphalt Flue Gas

While not as chemically inert as PTFE, Nomex performs well in standard asphalt emissions, which are generally:

  • Neutral to slightly alkaline (pH 7–9)
  • Low in SOₓ/HCl (unless using high-sulfur fuel or recycled materials)

�� For plants burning tire-derived fuel (TDF) or high-chlorine waste, consider PTFE-laminated Nomex for added acid resistance.


✅ 5. Proven Industry Adoption & Cost Efficiency

  • Industry standard for decades in global asphalt plants
  • Service life: Typically 24–36 months with proper maintenance
  • Lower TCO than PTFE: While PTFE lasts longer, Nomex offers the best performance-to-cost ratio for standard operations
Media TypeMax TempSpark Resistant?Typical LifeRelative Cost
Polyester130°C❌ No6–12 mo$
PPS160°C❌ Limited12–18 mo$$
Nomex200°C✅ Yes24–36 mo$$$
PTFE260°C⚠️ Moderate36–48+ mo$$$$$

✅ 6. Compatibility with Emission Standards

Modern Nomex bags (especially with anti-static or PTFE membrane finishes) achieve:

  • Emissions <20 mg/m³ (often <10 mg/m³)
  • Compliance with EU IED, US EPA NSPS Subpart I, and China GB 16297

��️ Optimization Tips for Asphalt Plants

  • Use PTFE membrane-coated Nomex for lower emissions and easier cleaning
  • Specify double-bottom construction and PTFE sewing thread to prevent seam failure
  • Maintain inlet gas temp <220°C via bypass or cooling spray to extend bag life

Conclusion

For the majority of standard hot-mix asphalt plants, Nomex filter bags deliver the ideal combination of thermal endurance, fire safety, durability, and value. While extreme applications (e.g., waste co-processing) may require PTFE, Nomex remains the industry-preferred, field-proven solution for reliable, compliant, and cost-effective air pollution control.

™ Nomex® is a registered trademark of DuPont. ECOGRACE supplies high-quality aramid (Nomex-type) filter bags meeting ASTM D573 and ISO 9001 standards.


Need a technical datasheet or case study from a 200 TPH asphalt plant?
�� Download our Nomex Filter Bag Guide for Asphalt Industry

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Participant

Join Date: Jan 2026
Posts: 4
#1

Re: Why Nomex Filter Bags are the best choice for Asphalt Plant air polllution control?

01/05/2026 1:21 AM

Refer to the full discription for the asphalt plant filter bags: Asphalt Plant Flame Retardant Filter bags by ECOGRACE

Hope this will be helpfull for you.

Register to Reply
Register to Reply

Previous in Forum: Industrial Applications for PTFE Filter Bags: Where They Excel   Next in Forum: Looking for the Best Heat Exchanger Tube

Advertisement