Previous in Forum: OLM to PST Converter Tool   Next in Forum: Backup IMAP Emails in Different Formats
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Jun 2026
Posts: 1

RTJ Gasket Supplier in UAE

06/12/2026 2:18 AM

Krelson is the largest RTJ Gasket Supplier in UAE, supplying high-performance sealing solutions designed for high-pressure and high-temperature industrial applications. Ring Type Joint (RTJ) gaskets are precision-machined metallic gaskets used with RTJ flanges to create a reliable metal-to-metal seal. These gaskets are widely used in critical piping systems where leak prevention, pressure containment, and operational safety are essential.

Industries in the UAE require sealing solutions capable of performing under extreme pressure, temperature fluctuations, and corrosive operating conditions. RTJ gaskets provide exceptional sealing integrity and are commonly used in oil and gas facilities, petrochemical plants, offshore platforms, power generation projects, refineries, and process industries where conventional gasket materials may not be suitable.

Features of RTJ Gaskets:

  • Provides reliable metal-to-metal sealing
  • Suitable for high-pressure and high-temperature services
  • Designed for critical flange joint applications
  • Excellent resistance to pressure fluctuations
  • Precision-machined for accurate fit and sealing performance
  • Available in various profiles and materials
  • Suitable for demanding industrial environments
  • Manufactured to international standards

Materials Available:

RTJ gaskets are available in multiple industrial-grade materials including:

  • Soft Iron
  • Carbon Steel
  • Low Carbon Steel
  • Stainless Steel 304
  • Stainless Steel 316
  • Duplex Stainless Steel
  • Super Duplex Stainless Steel
  • Inconel
  • Monel
  • Hastelloy

Material selection depends on operating temperature, pressure requirements, corrosion resistance, and process media.

Grades Available:

Krelson supplies RTJ gaskets in a variety of material grades suitable for critical sealing applications:

  • ASTM A182 F304 Stainless Steel
  • ASTM A182 F316 Stainless Steel
  • ASTM A182 F51 Duplex Stainless Steel
  • ASTM A182 F53 Super Duplex Stainless Steel
  • ASTM B564 Inconel Grades
  • ASTM B164 Monel Grades
  • ASTM B575 Hastelloy Grades
  • Soft Iron and Low Carbon Steel Grades

These grades are selected according to service conditions, flange specifications, and sealing requirements.

Specifications:

Krelson supplies RTJ gaskets manufactured in accordance with ASME B16.20 standards for ring type joint sealing applications. Products are available in Oval, Octagonal, RX, and BX profiles suitable for ASME B16.5 and API 6A flange systems. RTJ gaskets are supplied for pressure classes ranging from Class 150 through Class 2500 and are precision-machined to ensure proper seating and sealing performance under demanding operating conditions.

Advantages of RTJ Gaskets:

RTJ gaskets offer several advantages in industrial sealing systems:

  • Provides exceptional sealing performance
  • Suitable for extreme pressure applications
  • Withstands high operating temperatures
  • Reduces risk of leakage in critical systems
  • Excellent resistance to mechanical loading
  • Long service life under severe conditions
  • Compatible with RTJ flange systems
  • Supports safe and reliable process operations

These advantages make RTJ gaskets a preferred sealing solution for high-pressure industrial applications.

Industries Using RTJ Gaskets:

RTJ gaskets are widely used across industries in the UAE including:

  • Marine and Offshore
  • Chemical Processing
  • Water Treatment and Desalination
  • Oil and Gas (Upstream and Downstream)
  • Power Generation and Energy
  • Petrochemical Industries
  • Refinery Operations

These industries rely on RTJ gaskets to maintain leak-free flange connections and ensure operational safety under demanding service conditions.

Partnering with a leading flange sealing products supplier like Krelson provides access to dependable sealing solutions for demanding industrial applications. Krelson offers a complete range of RTJ gaskets designed for superior sealing performance, durability, and long-term reliability across critical industrial applications in the UAE and global markets.

Register to Reply

Previous in Forum: OLM to PST Converter Tool   Next in Forum: Backup IMAP Emails in Different Formats

Advertisement