Previous in Forum: Why Carbon Steel Pipes Remain the Industry Standard for Industrial Applications   Next in Forum: Double Block and Bleed Ball Valve Manufacturer in Canada
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Jul 2026
Posts: 2

Why Duplex Steel Flanges Are the Preferred Choice for Demanding Industrial Applications

07/09/2026 6:57 AM

Duplex steel flanges are widely used in industries where strength, corrosion resistance, and long service life are essential. Their unique microstructure, which combines both austenitic and ferritic stainless steel, provides excellent mechanical properties and superior resistance to stress corrosion cracking, pitting, and crevice corrosion.

These flanges are commonly found in offshore platforms, chemical processing plants, desalination facilities, oil and gas pipelines, and marine environments. Compared to conventional stainless steel flanges, duplex steel flanges offer higher strength, allowing for thinner and lighter components without compromising performance. This not only reduces material usage but also helps lower installation and maintenance costs.

When selecting duplex steel flanges, factors such as pressure rating, operating temperature, flange type, and compliance with international standards should always be considered to ensure reliable performance in critical applications.

Tesco Steel & Engineering offers a comprehensive range of premium-quality duplex steel flanges designed to meet the demanding requirements of industries worldwide, delivering reliable performance, durability, and precision engineering.

Register to Reply

Previous in Forum: Why Carbon Steel Pipes Remain the Industry Standard for Industrial Applications   Next in Forum: Double Block and Bleed Ball Valve Manufacturer in Canada

Advertisement