Hello, Wanting to build or buy a battery charger thst is capable of charging, topoff, maintain, adjust to charge low cell packs and monitor all packs, while using 110 volt house current or generator. What I have are 500 SAFT nicad 4 (C battery size) cell packs part #407067-000. Total voltage per pack is 5volt. Through testing a pack I am able to get 32amps for thirty seconds. WHAT FOR YOU ASK? Plan to build a two wheel front one wheel rear EV to commute to work and back (Distance of ten miles round trip). Total voltage of 25V ie my controller only handles 24v's as does motor. Size of package of the battery packs up for grabs. Will be using Peltier modules with thermistors to maintain temperature of packs by cooling or heating packs via water, which needs to be regulated via charger and also by battery drain use. By the way in no way am I an engineer. I have done small electronic projects (ham radio 1976 and other projects through heathkit). Any and all help greatly appreciated. Thanks again for this great Web site. Mark (sorry about length of post) TODAYS HIGHWAY IS INFORMATION