I work for a large condo developer in Toronto. We've had a few fan coil risers drop over the last couple of months due to failed anchors. Is anyone aware of a manufactured anchor specifically for 4"-6" copper risers? or a proven field fabricated method? The method we are using is embrassing mickey mouse. The anchor consist of a copper collar fabricated by taking a 6" length of pipe, notching a series of 1/2" X 1" tabs at each end and folding the tabs out flat creating a spool like fitting that is soldered to the riser. A riser clamp is then installed in between the spool fitting and welded or bolted to the structure. As you can probably imagine, the tabs in some cases have folded back and the riser has dropped. I've been asking around in the industry here in Toronto and this seems to be the typical method for anchoring copper risers. Any ideas out there?
Thanks
Mark