I have an assembly that takes a polycarbonate, molded then machined screw .375-24 2A with length of thread that is .277. The screw is being put into a delrin thread and I am using a torque of 5 in lbs. This causes the screw to break or craze.
The engineering group isn't familiar with torque requirements being different for plastic and has assigned the 5 in lbs based on metal screws.
Is this a correct approach?