Previous in Forum: Sick Building Syndrome & Energy savings soluti   Next in Forum: Digital Photo Frame
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Jun 2006
Posts: 1

HEAT shrinkable tubing

06/04/2006 12:08 AM

tubing is a flexible heat shrinkable tubing designed for the commercial market. The typical properties are flame-retardant, good resistance to common fluids and solvents and a high dielectric strength. So it is suitable for a wide range of applications, including electrical insulation, strain relief, cable bonding, color-coding and identification of wires, cables, pipes, and electrical and electronic components. It has gained UL 125¡æ recognition and the potention rating is 600V. Specifications Item Specifications Operating Temperature Range(¡æ) -55¡«125 Radial Shrinking Ratio(%) ¡Ý50 Longitudinal Change(%) ¡Ü¡À5 Tensile Strength(MPa) ¡Ý10.4 Ultimate Elongation Ratio(%) ¡Ý200 Aging in Circulating-air Oven 158.0¡À1.0¡æ, 168hrs After Aging Tensile Strength(MPa) ¡Ý7.28 Ultimate Elongation (%) ¡Ý100 Volume Resistivity(¦¸ cm) ¡Ý1014 Dielectric Strength(KV/mm) ¡Ý15 Flammability VW-1 Concentricity(%) ¡Ý6 Size Size As Supplied(mm) After Recovery(mm) Inside diameter Wall-thickness Inside diameter Wall-thickness ¦Õ0.8 1.3¡À0.2 0.20¡À0.05 ¡Ü0.40 0.40¡À0.05 ¦Õ1.0 1.5¡À0.2 0.20¡À0.05 ¡Ü0.55 0.40¡À0.05 ¦Õ1.5 2.0¡À0.2 0.20¡À0.05 ¡Ü0.75 0.42¡À0.05 ¦Õ2.0 2.5¡À0.2 0.20¡À0.05 ¡Ü1.0 0.44¡À0.05 ¦Õ2.5 3.0¡À0.2 0.22¡À0.05 ¡Ü1.25 0.47¡À0.05 ¦Õ3.0 3.5¡À0.2 0.25¡À0.05 ¡Ü1.5 0.50¡À0.05 ¦Õ3.5 4.0¡À0.3 0.25¡À0.05 ¡Ü1.75 0.50¡À0.05 ¦Õ3.5T 4.0¡À0.3 0.56¡À0.05 ¡Ü1.75 1.10¡À0.05 ¦Õ4.0 4.5¡À0.3 0.25¡À0.05 ¡Ü2.0 0.50¡À0.05 ¦Õ4.5 4.8¡À0.3 0.25¡À0.05 ¡Ü2.0 0.52¡À0.05 ¦Õ5.0 5.5¡À0.3 0.25¡À0.05 ¡Ü2.5 0.52¡À0.05 ¦Õ6.0 6.5¡À0.3 0.25¡À0.05 ¡Ü3.0 0.52¡À0.05 ¦Õ6.5 6.8¡À0.3 0.30¡À0.05 ¡Ü3.0 0.60¡À0.05 ¦Õ7.0 7.5¡À0.3 0.30¡À0.05 ¡Ü3.5 0.60¡À0.05 ¦Õ7.0T 7.5¡À0.3 0.40¡À0.05 ¡Ü3.5 0.80¡À0.05 ¦Õ8.0 8.5¡À0.3 0.36¡À0.08 ¡Ü4.0 0.70¡À0.08 ¦Õ9.0 9.5¡À0.3 0.36¡À0.08 ¡Ü4.5 0.70¡À0.08 ¦Õ9.0T 9.5¡À0.3 0.40¡À0.08 ¡Ü4.5 0.80¡À0.08 ¦Õ10 10.5¡À0.4 0.36¡À0.08 ¡Ü5.0 0.70¡À0.08 ¦Õ11 11.5¡À0.4 0.36¡À0.08 ¡Ü5.5 0.70¡À0.08 ¦Õ12 12.5¡À0.4 0.36¡À0.08 ¡Ü6.0 0.70¡À0.08 ¦Õ13 13.5¡À0.4 0.36¡À0.12 ¡Ü6.5 0.70¡À0.12 ¦Õ14 14.5¡À0.4 0.36¡À0.12 ¡Ü7.0 0.70¡À0.12 ¦Õ15 15.5¡À0.4 0.36¡À0.12 ¡Ü7.5 0.70¡À0.12 ¦Õ16 16.5¡À0.4 0.36¡À0.12 ¡Ü8.0 0.72¡À0.12 ¦Õ17 17.5¡À0.4 0.36¡À0.12 ¡Ü8.5 0.77¡À0.12 ¦Õ18 18.7¡À0.5 0.40¡À0.12 ¡Ü9.0 0.77¡À0.12 ¦Õ20 20.6¡À0.8 0.40¡À0.12 ¡Ü10.0 0.80¡À0.12 ¦Õ22 22.7¡À0.8 0.46¡À0.12 ¡Ü11.0 0.90¡À0.12 ¦Õ25 25.5¡À0.8 0.46¡À0.12 ¡Ü12.5 0.90¡À0.12 ¦Õ28 29.2¡À0.8 046¡À0.12 ¡Ü14.0 0.90¡À0.12 ¦Õ30 31.0¡À0.8 0.46¡À0.12 ¡Ü15.0 1.00¡À0.12 ¦Õ35 ¡Ý35 0.50¡À0.15 ¡Ü19 1.00¡À0.30 ¦Õ40 ¡Ý40 0.50¡À0.15 ¡Ü21 1.00¡À0.30 ¦Õ50 ¡Ý50 0.50¡À0.15 ¡Ü27 1.00¡À0.30 ¦Õ55 ¡Ý55 0.50¡À0.15 ¡Ü28 1.00¡À0.30 ¦Õ60 ¡Ý60 0.50¡À0.15 ¡Ü31 1.00¡À0.30 "T"-Products with special thickness. Other sizes are available upon special order.

Register to Reply

Previous in Forum: Sick Building Syndrome & Energy savings soluti   Next in Forum: Digital Photo Frame
You might be interested in: Plastic Tubing, Rubber Tubing, Tubing

Advertisement