Can anybody guide how to calculate power generation calculations theoretically if steam conditions are given.Though I agree that it may vary with specific conditions pertaining to speicfic unit but i would like to know theoritical procedure considering following parameters:
HP steam at 32 kg/cm2 "g" & 420 deg.C
Extraction at 11 kg/cm2 "g",255 deg C
Extraction at 4 kg/cm2 "g",200 deg.C
Condensing at 0.1 ata,45.43 deg.C
If it can be explained with Moiler chart drawing it would be helpful.